Networks International Corporation LC Bandpass Filter C-863

Description
Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)
Description
Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-863 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-863
LC Bandpass Filter C-863
Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Type: Bandpass Center Frequency: 125.000 (MHz) Bandwidth: (MHz) Poles: 6 Mount: PCB Package: PC-150-050-050 Length: 1.500 (in) Width: 0.500 (in) Height: 0.500 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-863
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

2200-2290MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2245/90)-675S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 90000 kHz
Insertion Loss 1.5 dB
View Details
2300-2310 MHz Cavity Filter - AB2305B993 - Anatech Electronics, Inc.
Specs
Fc 2305 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
Band Pass Filter - 5o2690620 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 1710 to 1910 MHz
View Details
Ceramic Filters - ECS-DCF 108 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details