Mini-Circuits LTCC Band Pass Filter, 19.4 to 23.8 GHz , 50Ω BFHKI-2162+

Description
BFHKI-2162+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 19.4 to 23.8 GHz passband supporting a variety of applications. This model achieves a stopband rejection of 72 dB up to 10.3 GHz and 49 dB up to 40 GHz. Housed in a small 4.95 by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 2.8 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature. This model handles up to 1 W RF input power and has a wide operating temperature range of -55°C to +125°C.
Request a Quote Datasheet
Description
BFHKI-2162+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 19.4 to 23.8 GHz passband supporting a variety of applications. This model achieves a stopband rejection of 72 dB up to 10.3 GHz and 49 dB up to 40 GHz. Housed in a small 4.95 by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 2.8 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature. This model handles up to 1 W RF input power and has a wide operating temperature range of -55°C to +125°C.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LTCC Band Pass Filter, 19.4 to 23.8 GHz , 50Ω - BFHKI-2162+ - Mini-Circuits
Brooklyn, NY, United States
LTCC Band Pass Filter, 19.4 to 23.8 GHz , 50Ω
BFHKI-2162+
LTCC Band Pass Filter, 19.4 to 23.8 GHz , 50Ω BFHKI-2162+
BFHKI-2162+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 19.4 to 23.8 GHz passband supporting a variety of applications. This model achieves a stopband rejection of 72 dB up to 10.3 GHz and 49 dB up to 40 GHz. Housed in a small 4.95 by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 2.8 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature. This model handles up to 1 W RF input power and has a wide operating temperature range of -55°C to +125°C.

BFHKI-2162+ is a miniature low temperature co-fired ceramic (LTCC) ultra-high stopband rejection band pass filter with a 19.4 to 23.8 GHz passband supporting a variety of applications. This model achieves a stopband rejection of 72 dB up to 10.3 GHz and 49 dB up to 40 GHz. Housed in a small 4.95 by 3.65 mm ceramic form factor, the filter is ideal for dense signal chain PCB layouts where it complements MMIC size and performance. The BFHKI family with integrated interposer board enables installation onto PCB layouts with automated manufacturing equipment. This model provides 2.8 dB typical insertion loss over a wide band due to its rugged monolithic construction. The LTCC fabrication process assures minimal RF performance variation while delivering a product that is well suited for environmental extremes of high humidity and temperature. This model handles up to 1 W RF input power and has a wide operating temperature range of -55°C to +125°C.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Filters and Microwave Filters
Product Number BFHKI-2162+
Product Name LTCC Band Pass Filter, 19.4 to 23.8 GHz , 50Ω
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 3157-HFCG-2200+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 8200 MHz
View Details
Ceramic Resonator Band Pass Filter, 980 - 1200 MHz, 50Ω - CBP2-1090C+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 3157-HFCU-223+TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 30900 MHz
View Details
Lumped LC Band Pass Filter, 55 - 67 MHz, 50Ω - BBP-60+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
View Details
2 suppliers