Band pass filter with a pass band of 6.0 to 10.0 GHz, designed for wireless communication, radar, sensors, and signal processing applications. It has a maximum insertion loss of 1.5 dB, 50 dB rejection at DC to 5.0 GHz and 11.0 to 16.0 GHz, and a VSWR of 1.8. The filter features an SMA female connector, 50 Ω impedance, 10 W power handling, and operates from -40 to +70 °C. It measures 58 × 17.6 × 10.6 mm and has a black finish. A one-year standard warranty is supported.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2658170 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 6000 to 10000 MHz |