Anatech Electronics, Inc. 4900 MHz Cavity Band Pass Filter AB4900B501

Description
4900 MHz Cavity Band Pass Filter
Request a Quote
Description
4900 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4900 MHz Cavity Band Pass Filter - AB4900B501 - Anatech Electronics, Inc.
Garfield, NJ, United States
4900 MHz Cavity Band Pass Filter
AB4900B501
4900 MHz Cavity Band Pass Filter AB4900B501
4900 MHz Cavity Band Pass Filter

4900 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB4900B501
Product Name 4900 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 4900 MHz
Bandwidth 10000 kHz
Insertion Loss 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

2614-2624 MHz Cavity Band Pass Filter - AB2619B1221 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2619 MHz
Bandwidth 10000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
2072.5 MHz Cavity Bandpass Filter with SMA (F) connectors for Outdoor - AB2072B1327-SF -O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2072 MHz
Bandwidth 95000 kHz
View Details
2415 MHz Cavity Band Pass Filter - AB2415B1330 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2415 MHz
Bandwidth 20000 kHz
View Details