The ECS-DCF-103 is a surface-mount dielectric ceramic monoblock filter designed for RF applications. It has dimensions of 8.6 mm by 7.1 mm with a height of 4.5 mm, and features I/O ports aligned to the specified tolerance of ±0.20 mm. The filter complies with the RoHS directive and is not hermetically sealed. Peeling strength of the component ranges from 20 to 70 grams. The product has a shelf life of six months when stored in a sealed, unopened package. Handling precautions include avoiding mechanical stress during soldering, using flux with less than 0.2 wt% chlorine, and not cleaning the component. It is not qualified for use in automotive electronics without prior consultation.
5665 MHz
5490 - 5840 MHz
350 MHz
5.665GHz Center Band Pass Ceramic Filter 350MHz 50Ohm 3-SMD, No Lead
5.665GHz Center Band Pass Ceramic Filter 350MHz 50Ohm 3-SMD, No Lead
5.665GHz Center Band Pass Ceramic Filter 350MHz 50Ohm 3-SMD, No Lead
| ECS Inc. International | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ECS-DCF-103 | 50-ECS-DCF-103CT-ND |
| Product Name | Ceramic Filters | Ceramic Filters |
| Filter Type | Bandpass | Bandpass |
| Filter Design | Ceramic Filter | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Fc | 5490 to 5840 MHz | 5665 MHz |
| Bandwidth | 350000 kHz |