Networks International Corporation LC Bandpass Filter C-656-08

Description
Type: Bandpass Center Frequency: 13.187 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)
Description
Type: Bandpass Center Frequency: 13.187 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-656-08 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-656-08
LC Bandpass Filter C-656-08
Type: Bandpass Center Frequency: 13.187 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Type: Bandpass Center Frequency: 13.187 (MHz) Bandwidth: (MHz) Poles: 7 Mount: SMA Package: CR-600-140-139C Length: 6.000 (in) Width: 1.400 (in) Height: 1.390 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-656-08
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) - HRT-SF(2000/5)-976S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 2200 MHz
Insertion Loss 1.2 dB
View Details
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
View Details
Band Pass Filter - 5o26801150 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -20 to 60 C (-4 to 140 F)
Fc 1616 to 1627 MHz
View Details
Ceramic Filters - ECS-DCF-101 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers