Anatech Electronics, Inc. 3530 MHz Cavity Band Pass Filter AB3530B841

Description
3530 MHz Cavity Band Pass Filter
Request a Quote
Description
3530 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
3530 MHz Cavity Band Pass Filter - AB3530B841 - Anatech Electronics, Inc.
Garfield, NJ, United States
3530 MHz Cavity Band Pass Filter
AB3530B841
3530 MHz Cavity Band Pass Filter AB3530B841
3530 MHz Cavity Band Pass Filter

3530 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB3530B841
Product Name 3530 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 3530 MHz
Bandwidth 5000 kHz
Insertion Loss 1 dB
Unlock Full Specs
to access all available technical data

Similar Products

3475-4175 MHz Cavity Band Pass Filter - AB3825B1064 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3825 MHz
Bandwidth 700000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
2074.5-2084.5 MHz Cavity Filter - AB2079B11210 - Anatech Electronics, Inc.
Specs
Fc 2080 MHz
Bandwidth 10000 kHz
Insertion Loss 1 dB
View Details
WiFi Cavity Band Pass Filter - AB2061B1119 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2062 MHz
Bandwidth 34000 kHz
View Details