The HRT-SF(2000/5)-976S is a 50 ohms coaxial cavity bandstop filter designed to reject signals between 1997.5 MHz and 2002.5 MHz with ≥40 dB attenuation, while allowing passband operation from DC to 1990 MHz and 2010 MHz to 3000 MHz with a maximum insertion loss of 1.2 dB. It features SMA-female connectors, a power handling rating of 1 W CW, and is housed in an aluminum (6061) enclosure with black painted surface finish. The operating temperature ranges from 0°C to +40°C, with storage from -55°C to +85°C. The unit meets ROHS compliance and is rated for up to 30,000 ft altitude and 95% RH at 40°C. Dimensions are specified in the outline drawing with ±0.3 mm tolerances.
The HRT-SF(2000/5)-976S is a coaxial cavity bandstop filter. The pass band is DC-1990MHz & 2010-3000MHz.lt has excellent rejection ≥40dB@1997.5-2002.5M
Key Electrical Specifications
Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.
More details can be seen in data sheet.
| Chengdu Filter Technology Co., Ltd. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | HRT-SF(2000/5)-976S |
| Product Name | 1997.5-2002.5MHz SMA-Female Cavity Bandstop Filter Rated at 1 Watts (CW) |
| Filter Type | Band Reject |