Networks International Corporation LC Bandpass Filter C-604

Description
Type: Bandpass Center Frequency: 58.545 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)
Description
Type: Bandpass Center Frequency: 58.545 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-604 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-604
LC Bandpass Filter C-604
Type: Bandpass Center Frequency: 58.545 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Type: Bandpass Center Frequency: 58.545 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-238-100-075P Length: 2.380 (in) Width: 1.000 (in) Height: 0.750 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-604
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

MFBA-00001CH, Passive GaAs MMIC 14.10 - 17.90 GHz Bandpass Filter - MFBA-00001CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 14100 to 17900 MHz
View Details
2350 MHz Cavity Bandpass Filter for Outdoor - AB2350B1160-SFTF-O - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2350 MHz
Bandwidth 300000 kHz
View Details
Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
4280-4320MHz TNC-Female Cavity Bandstop Filter Rated at 5 Watts (CW) - HRT-SF(4300/40)-1T - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 2000 to 800 MHz
Insertion Loss 1.5 dB
View Details