Anatech Electronics, Inc. 5550 MHz Cavity Band Pass Filter AB5505B732

Description
5550 MHz Cavity Band Pass Filter
Request a Quote
Description
5550 MHz Cavity Band Pass Filter
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5550 MHz Cavity Band Pass Filter - AB5505B732 - Anatech Electronics, Inc.
Garfield, NJ, United States
5550 MHz Cavity Band Pass Filter
AB5505B732
5550 MHz Cavity Band Pass Filter AB5505B732
5550 MHz Cavity Band Pass Filter

5550 MHz Cavity Band Pass Filter

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5505B732
Product Name 5550 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 40000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2437B1089 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2437 MHz
Bandwidth 12000 kHz
View Details
3 GHz Cavity Band Pass Filter - AB3000B509 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3000 MHz
Bandwidth 80000 kHz
View Details
1159.5 MHz Cavity Band Pass Filter - AB1159B931 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1160 MHz
Bandwidth 99000 kHz
View Details
5550 MHz Cavity Band Pass Filter - AB5550B565 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 5550 MHz
Bandwidth 20000 kHz
View Details