Chengdu Filter Technology Co., Ltd. 5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) HRT-BF(6575/1380)-789S

Description
The HRT-BF(6575/1380)-78 9S is a cavity band pass filter. The pass band is 5885-7265 MHz..lt has excellent rejection ≥30dB@5650MHz. It has a maximum insertion loss of 0.6 dB. The HRT-BF(6575/1380)-78 9S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1885-7265 MHz Insertion Loss : 0.6 dB Return Loss : 14 dB Rejection : ≥30dB@5650MHz, ≥70dB@5120MHz ,≥30dB@7550MHz, ≥50dB@8-16GHz Power : 10 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 106.5*15*15 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet
Description
The HRT-BF(6575/1380)-78 9S is a cavity band pass filter. The pass band is 5885-7265 MHz..lt has excellent rejection ≥30dB@5650MHz. It has a maximum insertion loss of 0.6 dB. The HRT-BF(6575/1380)-78 9S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1885-7265 MHz Insertion Loss : 0.6 dB Return Loss : 14 dB Rejection : ≥30dB@5650MHz, ≥70dB@5120MHz ,≥30dB@7550MHz, ≥50dB@8-16GHz Power : 10 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 106.5*15*15 mm Finishing : Paint Black More details can be seen in data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(6575/1380)-789S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW)
HRT-BF(6575/1380)-789S
5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) HRT-BF(6575/1380)-789S
The HRT-BF(6575/1380)-78 9S is a cavity band pass filter. The pass band is 5885-7265 MHz..lt has excellent rejection ≥30dB@5650MHz. It has a maximum insertion loss of 0.6 dB. The HRT-BF(6575/1380)-78 9S has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature Freq. Range : 1885-7265 MHz Insertion Loss : 0.6 dB Return Loss : 14 dB Rejection : ≥30dB@5650MHz, ≥70dB@5120MHz ,≥30dB@7550MHz, ≥50dB@8-16GHz Power : 10 W cw Operating Temp. : -40℃ to +70℃ Dimension L*W*H : 106.5*15*15 mm Finishing : Paint Black More details can be seen in data sheet.

The HRT-BF(6575/1380)-789S is a cavity band pass filter. The pass band is 5885-7265 MHz..lt has excellent rejection ≥30dB@5650MHz. It has a maximum insertion loss of 0.6 dB. The HRT-BF(6575/1380)-789S has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature

Freq. Range : 1885-7265 MHz

Insertion Loss : 0.6 dB

Return Loss : 14 dB

Rejection : ≥30dB@5650MHz, ≥70dB@5120MHz ,≥30dB@7550MHz, ≥50dB@8-16GHz

Power : 10 W cw

Operating Temp. : -40℃ to +70℃

Dimension L*W*H : 106.5*15*15 mm

Finishing : Paint Black

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-BF(6575/1380)-789S
Product Name 5885-7265MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW)
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

7-36GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF0736K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 7000 to 36000 MHz
Insertion Loss 1.5 dB
View Details
2300-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 70 Watts (CW) - HRT-BF(2350/100)-851N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 100000 kHz
Insertion Loss 1.7 dB
View Details
2275-2325MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2300/50)-1881S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 1 dB
View Details
2495-2690MHz N-Female Coaxial Cavity Band Pass Filter Rated at 20 Watts (CW) - HRT-BF(2592.5/195)-1312N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 195000 kHz
Insertion Loss 0.5000 dB
View Details