The 5o2660230 is a band pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar systems. It operates from 3800 to 4000 MHz with a maximum insertion loss of 1.5 dB and provides at least 40 dB rejection from DC to 3650 MHz and from 4150 to 8000 MHz. The filter has a 50 Ω impedance, supports 30 W power, and operates over a temperature range of -40 to +85 °C. It features an SMA female connector, measures 60 × 23 × 10 mm, and has a black enclosure. The part includes a standard one-year warranty.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2660230 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 3800 to 4000 MHz |