Networks International Corporation LC Bandpass Filter C-444

Description
Type: Bandpass Center Frequency: 142.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-100-060-060P Length: 1.000 (in) Width: 0.600 (in) Height: 0.600 (in)
Description
Type: Bandpass Center Frequency: 142.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-100-060-060P Length: 1.000 (in) Width: 0.600 (in) Height: 0.600 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-444 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-444
LC Bandpass Filter C-444
Type: Bandpass Center Frequency: 142.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-100-060-060P Length: 1.000 (in) Width: 0.600 (in) Height: 0.600 (in)

Type: Bandpass Center Frequency: 142.000 (MHz) Bandwidth: (MHz) Poles: 3 Mount: PIN Package: CR-100-060-060P Length: 1.000 (in) Width: 0.600 (in) Height: 0.600 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-444
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 5o2637140 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 70 C (-40 to 158 F)
Fc 18000 to 23000 MHz
View Details
1375 MHz Cavity Band Pass Filter - AB1375B880 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1375 MHz
Bandwidth 24000 kHz
View Details
Ceramic Filters - ECS-DCF-102 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
LTCC Band Pass Filter, 7450 - 7650 MHz, 50Ω - BFCN-7500+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 7500 dB
View Details
4 suppliers