The VBFZ-1400-S+ is a coaxial bandpass filter designed for 1350 to 1450 MHz operation with 50Ω impedance. It features a FF1145 case style with a rugged stainless steel unibody and SMA connectors. The filter provides a typical insertion loss of 1.97 dB at the center frequency, a passband VSWR of 1.54:1, and rejection of at least 30 dB up to 6600 MHz. It has a power handling capability of 7 W at 25°C, derating linearly to 3 W at 100°C. Operating and storage temperatures range from -55°C to 100°C. The unit is RoHS compliant.
Connectorized Band Pass Filter, 1350-1450 MHz
RF FILTER BAND PASS 1.4GHZ SMA
BANDPASS FLTR / SMA / ROHS
| Mini-Circuits | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters | RF Band Pass Filters |
| Product Number | VBFZ-1400-S+ | 3157-VBFZ-1400-S+-ND | VBFZ-1400-S+ |
| Product Name | Connectorized Band Pass Filter, 1350-1450 MHz | RF Filters | RF Filters |
| Filter Type | Bandpass | Bandpass | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | ||
| Package Type | Connectorized | SMA In-Line Module | |
| Filter Technology | Passive Filter |