High pass filter for frequency ranges from 4.0 to 18.0 GHz, designed for wireless communication, radar, sensors, and signal processing applications. The device has an insertion loss of 1.5 dB maximum, a VSWR of 2 maximum, and provides 60 dB rejection at DC to 2.7 GHz. It features an SMA female connector, 50 ohm impedance, and handles up to 30 W of power. Operating temperature ranges from -40 to +85 ℃, with storage temperatures from -55 to +125 ℃. The housing is black, measuring 30×25×11 mm. The product includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2830250 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 4000 to 18000 MHz |