Anatech Electronics, Inc. 5770 MHz Cavity Band Pass Filter AB5775B771

Description
5775 MHz Cavity Band Pass Filter for WIFI
Request a Quote
Description
5775 MHz Cavity Band Pass Filter for WIFI
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5770 MHz Cavity Band Pass Filter - AB5775B771 - Anatech Electronics, Inc.
Garfield, NJ, United States
5770 MHz Cavity Band Pass Filter
AB5775B771
5770 MHz Cavity Band Pass Filter AB5775B771
5775 MHz Cavity Band Pass Filter for WIFI

5775 MHz Cavity Band Pass Filter for WIFI

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5775B771
Product Name 5770 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5775 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details
4881.55 MHz Cavity Band Pass Filter - AB4881B521 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4882 MHz
Bandwidth 10000 kHz
View Details
WiFi Cavity Band Pass Filter - AB2037B1110 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2038 MHz
Bandwidth 20000 kHz
View Details
2500-2530 MHz Cavity Band Pass Filter - AB2515B977 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2515 MHz
Bandwidth 30000 kHz
View Details