Networks International Corporation LC Bandpass Filter C-421

Description
Type: Lowpass Center Frequency: 0.120 (MHz) Poles: 3 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)
Description
Type: Lowpass Center Frequency: 0.120 (MHz) Poles: 3 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-421 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-421
LC Bandpass Filter C-421
Type: Lowpass Center Frequency: 0.120 (MHz) Poles: 3 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)

Type: Lowpass Center Frequency: 0.120 (MHz) Poles: 3 Mount: PIN Package: CR-299-099-065P Length: 2.990 (in) Width: 0.990 (in) Height: 0.650 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-421
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF 107 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -30 to 80 C (-22 to 176 F)
View Details
LTCC SMT Band Pass Filter, 10.9 - 13.9 GHz, 50Ω - BFHKI-1252+ - Mini-Circuits
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
2370-2430MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2400/60)-1577S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 10 to 5000 MHz
Insertion Loss 2 dB
View Details