The 5o2832280 is a high pass filter designed for wireless communication, radar, sensor, and signal processing applications, operating from 3.0 to 18.0 GHz with an insertion loss of 1.5 dB ripple and 1.2 dB maximum, a VSWR of 1.8, and 50 dB rejection at DC-2.5 GHz. It features a 50 Ω impedance, SMA female connector, power handling of 10 W, and operates from -40°C to +85°C with a storage temperature range of -55°C to +125°C. The device is housed in a black enclosure measuring 32 mm × 28 mm × 11 mm and includes a one-year standard warranty.
Frequency range up to 20GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2832280 |
| Product Name | High Pass Filter |
| Filter Type | High Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 3000 to 18000 MHz |