Marki Microwave LLC MFLP-00001CH, Passive GaAs MMIC 6.15 GHz Lowpass Filter MFLP-00001CH

Description
The MFLP-00001CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00001CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet
Description
The MFLP-00001CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00001CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MFLP-00001CH, Passive GaAs MMIC 6.15 GHz Lowpass Filter - MFLP-00001CH - Marki Microwave LLC
Morgan Hill, CA, United States
MFLP-00001CH, Passive GaAs MMIC 6.15 GHz Lowpass Filter
MFLP-00001CH
MFLP-00001CH, Passive GaAs MMIC 6.15 GHz Lowpass Filter MFLP-00001CH
The MFLP-00001CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00001CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

The MFLP-00001CH family of passive MMIC lowpass filters are an ideal solution for small form factor, high rejection filtering. Passive GaAs MMIC technology allows production of smaller filter constructions that replace larger form factor circuit board constructions. Tight fabrication tolerances allow for less unit-to-unit variation than traditional filter technologies. The MFLP-00001CH is available as a wire bondable die. Low unit to unit variation allows for accurate simulations using the provided S2P file taken from measured production units.

Supplier's Site Datasheet

Technical Specifications

  Marki Microwave LLC
Product Category RF Filters and Microwave Filters
Product Number MFLP-00001CH
Product Name MFLP-00001CH, Passive GaAs MMIC 6.15 GHz Lowpass Filter
Filter Technology Passive Filter
Unlock Full Specs
to access all available technical data

Similar Products

Passive GaAs MMIC 7.85 GHz Highpass Filter - MFHP-00028CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 0.0 to ? MHz
View Details
Passive GaAs MMIC 5.5 GHz Highpass Filter - MFHP-00014PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 5460 to 40000 MHz
View Details
FB-1310, 13.1 GHz Bandpass Filter - FB-1310 - Marki Microwave LLC
Specs
Filter Type Bandpass
Fc 13100 to ? MHz
Package Type Connectorized
View Details
MFBC-00019CH, Passive GaAs MMIC 58.30-77.70 GHz Bandpass Filter - MFBC-00019CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 58300 to 77700 MHz
View Details