DC-12GHz low pass filter with pass band insertion loss of 1.0 dB max, VSWR of 2.0 max, and 50 dB rejection at 14.0 to 20.0 GHz, operating from -40 to +85°C with SMA-F connector and power handling of 50 W. Package measures 24.0 x 11.0 x 7.0 mm with through-hole mounting and general tolerance of ±2%.
DC-12GHz – Low Pass Filter
| UIY Inc. | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | UIYLPF2419A |
| Product Name | DC-12GHz – Low Pass Filter |
| Filter Type | Low Pass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Fc | 14000 to 20000 MHz |
| Bandwidth | 1.20E7 kHz |