Networks International Corporation LC Bandpass Filter C-353

Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 5 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)
Description
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 5 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-353 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-353
LC Bandpass Filter C-353
Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 5 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)

Type: Lowpass Center Frequency: 30.000 (MHz) Poles: 5 Mount: SMC/BNC Package: CR-450-100-088C Length: 4.500 (in) Width: 1.000 (in) Height: 0.880 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-353
Product Name LC Bandpass Filter
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

Band Pass Filter - 1034409 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Saw Filter
Fc 70 MHz
View Details
RF Filters - 1761-B058MD7S-TTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 5700 MHz
View Details
1.3-19GHz SMA-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF01P319S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 1300 to 19000 MHz
Insertion Loss 1.5 dB
View Details
Passive GaAs MMIC 28.8 GHz Lowpass Filter - MFLP-00038CSP1 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Low Pass
Fc 0.0 to 28800 MHz
View Details