Chengdu Filter Technology Co., Ltd. DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) HRT-LF(DC/2500)-02S

Description
The HRT-LF(DC/2500)-02S is a suspended stripline low pass filter. The pass band is DC-2.5GHz.lt has excellent rejection ≥50dB@3.2-7GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Description
The HRT-LF(DC/2500)-02S is a suspended stripline low pass filter. The pass band is DC-2.5GHz.lt has excellent rejection ≥50dB@3.2-7GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/2500)-02S is a DC-2500 MHz low pass filter with SMA-female connectors, rated for 5 W continuous wave power. It exhibits a maximum insertion loss of 1.0 dB and a maximum VSWR of 1.7:1, with rejection of at least 50 dB from 3200 to 7000 MHz. The filter is housed in a 50 × 30 × 14 mm aluminum enclosure with a black painted surface finish, operates from -40°C to +70°C, and is RoHS compliant. It is hermetically sealed for uncontrolled altitude environments.

Datasheet Summary
Powered by GS/AI

The HRT-LF(DC/2500)-02S is a DC-2500 MHz low pass filter with SMA-female connectors, rated for 5 W continuous wave power. It exhibits a maximum insertion loss of 1.0 dB and a maximum VSWR of 1.7:1, with rejection of at least 50 dB from 3200 to 7000 MHz. The filter is housed in a 50 × 30 × 14 mm aluminum enclosure with a black painted surface finish, operates from -40°C to +70°C, and is RoHS compliant. It is hermetically sealed for uncontrolled altitude environments.

Suppliers

Company
Product
Description
Supplier Links
DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) - HRT-LF(DC/2500)-02S - Chengdu Filter Technology Co., Ltd.
Chengdu, China
DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW)
HRT-LF(DC/2500)-02S
DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW) HRT-LF(DC/2500)-02S
The HRT-LF(DC/2500)-02S is a suspended stripline low pass filter. The pass band is DC-2.5GHz.lt has excellent rejection ≥50dB@3.2-7GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors. Key Electrical Specifications Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature. More details can be seen in data sheet.

The HRT-LF(DC/2500)-02S is a suspended stripline low pass filter. The pass band is DC-2.5GHz.lt has excellent rejection ≥50dB@3.2-7GHz. It has a maximum insertion loss of 1.0dB. The filter has SMA-Female connectors.

Key Electrical Specifications

Key Electrical Specifications Electronic Specification Note : Values at 25deg , sea level. Test indicators will deteriorate at high and low temperature.

More details can be seen in data sheet.

Supplier's Site Datasheet

Technical Specifications

  Chengdu Filter Technology Co., Ltd.
Product Category RF Filters and Microwave Filters
Product Number HRT-LF(DC/2500)-02S
Product Name DC-2500MHz SMA-Female Microstrip Low Pass Filter Rated at 5 Watts (CW)
Filter Type Low Pass
Unlock Full Specs
to access all available technical data

Similar Products

DC-23000MHz 2.92-Female Microstrip Low Pass Filter Rated at 15 Watts (CW) - HRT-LF(DC/23000)-948S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Low Pass
Fc 0.0 to 23000 MHz
Insertion Loss 1 dB
View Details
2200-2400MHz N-Female Coaxial Cavity Band Pass Filter Rated at 10 Watts (CW) - HRT-BF(2300/200)-1086N - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 200000 kHz
Insertion Loss 0.7500 dB
View Details
2.5-29GHz 2.92-Female Suspended Stripline High Pass Filter Rated at 15 Watts (CW) - HRT-HF02P529K - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type High Pass
Fc 2500 to 29000 MHz
Insertion Loss 1.5 dB
View Details
2305-2360MHz SMA-Female Cavity Bandstop Filter Rated at 10 Watts (CW) - HRT-SF(2332.5/55)-1598S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Band Reject
Fc 0.0 to 6000 MHz
Insertion Loss 2 dB
View Details