Rochester Electronics EMI/RFI Filters (LC, RC Networks) - MAX7427CUA MAX7427CUA

Description
Manufacturer: Maxim Integrated Win Source Part Number: 925647-MAX7427CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Maxim Integrated Win Source Part Number: 925647-MAX7427CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
EMI/RFI Filters (LC, RC Networks) - MAX7427CUA - MAX7427CUA - Win Source Electronics
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - MAX7427CUA
MAX7427CUA
EMI/RFI Filters (LC, RC Networks) - MAX7427CUA MAX7427CUA
Manufacturer: Maxim Integrated Win Source Part Number: 925647-MAX7427CUA Series: * Features: EMI Filter Order Channel Package: Bulk Categories: Filters ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: Maxim Integrated
Win Source Part Number: 925647-MAX7427CUA
Series: *
Features: EMI Filter Order Channel
Package: Bulk
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number MAX7427CUA
Product Name EMI/RFI Filters (LC, RC Networks) - MAX7427CUA
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details
RF Filters - 1761-B119LB1S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11900 MHz
View Details
RF Filters - 3157-HFCW-133+DKR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type High Pass
Bandwidth 6.30E6 kHz
View Details