Networks International Corporation LC Bandpass Filter C-145

Description
Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-323-099-219P Length: 3.230 (in) Width: 0.990 (in) Height: 2.190 (in)
Description
Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-323-099-219P Length: 3.230 (in) Width: 0.990 (in) Height: 2.190 (in)

Suppliers

Company
Product
Description
Supplier Links
LC Bandpass Filter - C-145 - Networks International Corporation
Overland Park, KS, USA
LC Bandpass Filter
C-145
LC Bandpass Filter C-145
Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-323-099-219P Length: 3.230 (in) Width: 0.990 (in) Height: 2.190 (in)

Type: Bandpass Center Frequency: 0.455 (MHz) Bandwidth: (MHz) Poles: 7 Mount: PIN Package: CR-323-099-219P Length: 3.230 (in) Width: 0.990 (in) Height: 2.190 (in)

Supplier's Site

Technical Specifications

  Networks International Corporation
Product Category RF Filters and Microwave Filters
Product Number C-145
Product Name LC Bandpass Filter
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

4395-4955MHz SMA-Female Coaxial Cavity Band Pass Filter Rated at 450 Watts (PEAK) - HRT-BF(4675/560)-055S - Chengdu Filter Technology Co., Ltd.
Specs
Filter Type Bandpass
Bandwidth 560000 kHz
Insertion Loss 1.5 dB
View Details
2101.5 MHz Cavity Band Pass Filter - AB2101B705 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2102 MHz
Bandwidth 20000 kHz
View Details
Band Pass Filter - 5o26106734 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 563 to 577 MHz
View Details
Ceramic Filters - 50-ECS-DCF-109CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5442 MHz
Insertion Loss 2.2 dB
View Details