Anatech Electronics, Inc. 5490 MHz Cavity Band Pass Filter AB5490B562

Description
5490 MHz cavity Band Pass filter for WiFi applications
Request a Quote
Description
5490 MHz cavity Band Pass filter for WiFi applications
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
5490 MHz Cavity Band Pass Filter - AB5490B562 - Anatech Electronics, Inc.
Garfield, NJ, United States
5490 MHz Cavity Band Pass Filter
AB5490B562
5490 MHz Cavity Band Pass Filter AB5490B562
5490 MHz cavity Band Pass filter for WiFi applications

5490 MHz cavity Band Pass filter for WiFi applications

Supplier's Site

Technical Specifications

  Anatech Electronics, Inc.
Product Category RF Filters and Microwave Filters
Product Number AB5490B562
Product Name 5490 MHz Cavity Band Pass Filter
Filter Type Bandpass
Fc 5490 MHz
Bandwidth 10000 kHz
Insertion Loss 1.75 dB
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Cavity Band Pass Filter - AB2420B720 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2420 MHz
Bandwidth 34000 kHz
View Details
1750-1850 MHz Cavity Band Pass Filter - AB1800B492 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 1800 MHz
Bandwidth 100000 kHz
View Details
3400-3425 MHz Cavity Band Pass Filter - AB3412B1253 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3412 MHz
Bandwidth 25000 kHz
View Details
2436.5 MHz Cavity Band Pass Filter - AB2436B479 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2436 MHz
Bandwidth 70000 kHz
View Details