The 5o2660320 is a band pass filter designed for wireless communication, audio, image, data acquisition, biomedical signal processing, and radar applications, with a pass band of 3.0 to 10.0 GHz, insertion loss of 1.5 dB max, VSWR of 1.8 max, and SMA female connector. It provides 50 dB rejection from DC to 1.5 GHz and from 11.5 to 17.0 GHz. The unit has dimensions of 60.0 × 32.0 × 11.0 mm, 50 Ω impedance, 10 W power handling, and operates from -40 to +70°C. It is housed in a black enclosure with mounting holes for M2.0 screws.
Frequency range up to 40GHz.
Built to the rigorous standards required for commercial implementations, military and space.
Boasts a performance trio of low insertion loss, high isolation, and robust power handling.
Custom design is available upon request.
| 5o.com | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | 5o2660320 |
| Product Name | Band Pass Filter |
| Filter Type | Bandpass |
| Operating Temperature | -40 to 70 C (-40 to 158 F) |
| Fc | 3000 to 10000 MHz |