Neo Solar Power Corp. SUPER Photovoltaic Module D6P B3A (250W-270W, 60 cells)

Description
SUPER NSP modules, proven by many international certifications, are defined by their high performance and excellent quality. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP modules are ideal choices for their high efficiency and cost-effectiveness. NSP/DelSolar Modules, proven by many international certifications, are defined by its high performance and excellent quality. NSP/DelSolar modules are certified by TüV Rheinland, UL and MCS. The modules provide positive and tight power tolerances of 0 to +4.99Wp, which offer a stable and high-energy system output. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP/DelSolar modules are ideal choices for their high efficiency and cost-effectiveness. High Performance Power tolerance of 0 to +4.99Wp, providing a stable, high-energy system output High PV cell shunt resistance enabling increased power output in low light conditions Low temperature coefficients of power to produce high power output in all weather conditions High efficiency solar cells and state-of-art manufacturing technology to enhance cost efficacy per kWh High wind/snow load tolerant Ammonia-reisitant according to IEC62716

Suppliers

Company
Product
Description
Supplier Links
Hsinchu, Taiwan
SUPER Photovoltaic Module
D6P B3A (250W-270W, 60 cells)
SUPER Photovoltaic Module D6P B3A (250W-270W, 60 cells)
SUPER NSP modules, proven by many international certifications, are defined by their high performance and excellent quality. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP modules are ideal choices for their high efficiency and cost-effectiveness. NSP/DelSolar Modules, proven by many international certifications, are defined by its high performance and excellent quality. NSP/DelSolar modules are certified by TüV Rheinland, UL and MCS. The modules provide positive and tight power tolerances of 0 to +4.99Wp, which offer a stable and high-energy system output. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP/DelSolar modules are ideal choices for their high efficiency and cost-effectiveness. High Performance Power tolerance of 0 to +4.99Wp, providing a stable, high-energy system output High PV cell shunt resistance enabling increased power output in low light conditions Low temperature coefficients of power to produce high power output in all weather conditions High efficiency solar cells and state-of-art manufacturing technology to enhance cost efficacy per kWh High wind/snow load tolerant Ammonia-reisitant according to IEC62716

SUPER

NSP modules, proven by many international certifications, are defined by their high performance and excellent quality. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP modules are ideal choices for their high efficiency and cost-effectiveness.

NSP/DelSolar Modules, proven by many international certifications, are defined by its high performance and excellent quality. NSP/DelSolar modules are certified by TÜV Rheinland, UL and MCS. The modules provide positive and tight power tolerances of 0 to +4.99Wp, which offer a stable and high-energy system output. With high efficiency solar cells, state-of-art manufacturing technology, and long-term reliability, NSP/DelSolar modules are ideal choices for their high efficiency and cost-effectiveness.
High Performance

  • Power tolerance of 0 to +4.99Wp, providing a stable, high-energy system output
  • High PV cell shunt resistance enabling increased power output in low light conditions
  • Low temperature coefficients of power to produce high power output in all weather conditions
  • High efficiency solar cells and state-of-art manufacturing technology to enhance cost efficacy per kWh
  • High wind/snow load tolerant
  • Ammonia-reisitant according to IEC62716
Supplier's Site

Technical Specifications

  Neo Solar Power Corp.
Product Category Solar Panels
Product Number D6P B3A (250W-270W, 60 cells)
Product Name SUPER Photovoltaic Module
Material Polycrystalline Silicon
Standard/Certifications IEC; UL
Encapsulant EVA
Power 250 to 270 watts
Efficiency 15.4 to 16.6 %
Unlock Full Specs
to access all available technical data

Similar Products

 - 9046131 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 60 to 270 watts
Efficiency 17 %
View Details
MaxPower Solar Module - CS6U-P - Canadian Solar Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); T4, UTX
Standard/Certifications CSA; IEC; UL
View Details
72-Cell Mono PERC Double Glass Module - JAM72D00/PR - JA Solar USA, Inc.
Specs
Material Monocrystalline Silicon
Power 370 watts
Efficiency 19 %
View Details
Multicrystalline Solar Panel - YGE 60 Cell Series 2 - Yingli Solar
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector
Power 250 to 275 watts
View Details