The 60wp Solar Panel Kit provides much higher power and is the only choice if considering long term caravan touring. Also useful for charging more power hungry consumer appliances such lap top computers, TVâs and much more. The 60 watt panel provides a continuous trickle feed maintaining and extending the life of any 12 volt battery
High efficiency crystalline cell for all weather charging. Perfect for powering colour pond pumps / fountains and for use in larger caravans over a weekâs period. Water resistant, robust construction for outdoor use. 20 year cell warranty and 10 year module warranty
Power Rating = 60W
Open Circuit Voltage = 22V
Battery Bank Capacity = 10Ah
Peak Power = 270W
Type = Polycrystalline
Efficiency = 17%
Dimensions = 685 x 670 x 35mm
Depth = 35mm
Length = 685mm
Maximum Temperature = +85°C
RS Components, Ltd. | |
---|---|
Product Category | Solar Panels |
Product Number | 9046131 |
Material | Polycrystalline Silicon |