JA Solar USA, Inc. 72-Cell Mono PERC Double Glass Module JAM72D00/PR

Description
These double-glass modules are powered by PERC cells to provide high power output with higher energy generation at low-irradiance conditions and better temperature-dependen t performance, as well as excellent reliability and durability during the lifespan of their deployment in the field.
Description
These double-glass modules are powered by PERC cells to provide high power output with higher energy generation at low-irradiance conditions and better temperature-dependen t performance, as well as excellent reliability and durability during the lifespan of their deployment in the field.

Suppliers

Company
Product
Description
Supplier Links
72-Cell Mono PERC Double Glass Module - JAM72D00/PR - JA Solar USA, Inc.
San Jose, CA, USA
72-Cell Mono PERC Double Glass Module
JAM72D00/PR
72-Cell Mono PERC Double Glass Module JAM72D00/PR
These double-glass modules are powered by PERC cells to provide high power output with higher energy generation at low-irradiance conditions and better temperature-dependen t performance, as well as excellent reliability and durability during the lifespan of their deployment in the field.

These double-glass modules are powered by PERC cells to provide high power output with higher energy generation at low-irradiance conditions and better temperature-dependent performance, as well as excellent reliability and durability during the lifespan of their deployment in the field.

Supplier's Site

Technical Specifications

  JA Solar USA, Inc.
Product Category Solar Panels
Product Number JAM72D00/PR
Product Name 72-Cell Mono PERC Double Glass Module
Material Monocrystalline Silicon
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 9046121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Efficiency 17 %
View Details
Dymond Double-glass Solar Module - CS6K-P-FG - Canadian Solar Inc.
Specs
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); T4, UTX
Standard/Certifications CSA; IEC; UL
View Details
60-Cell Mono PERC Module - JAM60S01/PR - JA Solar USA, Inc.
Specs
Material Monocrystalline Silicon
Power 310 watts
Efficiency 19 %
View Details
SunPower® Performance Series Solar 1500V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details