Independently tested for proven product quality and long-term reliability. Millions of PV systems installed worldwide demonstrate Yingli’s industry leadership.
Yingli Solar | |
---|---|
Product Category | Solar Panels |
Product Number | YGE 60 Cell Series 2 |
Product Name | Multicrystalline Solar Panel |
Material | Polycrystalline Silicon |
Connector Type | MC4 Connector |
Power | 250 to 275 watts |
Efficiency | 18.5 % |