Canadian Solar Inc. MaxPower Solar Module CS6U-P

Description
MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission’s PVUSA Testing, leaving 12,471 other P-type silicon panels behind. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load. Power: 310/340 W Size: 982 * 1954 * 40 mm Weight: 22 kg Product features High performance and energy yield High module quality Robust module construction Suitable for harsh environments
Description
MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission’s PVUSA Testing, leaving 12,471 other P-type silicon panels behind. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load. Power: 310/340 W Size: 982 * 1954 * 40 mm Weight: 22 kg Product features High performance and energy yield High module quality Robust module construction Suitable for harsh environments

Suppliers

Company
Product
Description
Supplier Links
MaxPower Solar Module - CS6U-P - Canadian Solar Inc.
West Guelph, Ontario, Canada
MaxPower Solar Module
CS6U-P
MaxPower Solar Module CS6U-P
MaxPower Panels MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission’s PVUSA Testing, leaving 12,471 other P-type silicon panels behind. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load. Power: 310/340 W Size: 982 * 1954 * 40 mm Weight: 22 kg Product features High performance and energy yield High module quality Robust module construction Suitable for harsh environments

MaxPower Panels

MaxPower is Canadian Solar's series of robust solar panels with 72 solar cells. These panels have high system energy yield at low irradiance and low NOCT. Our stringent quality control system put our panels in the top ranking of California Energy Commission’s PVUSA Testing, leaving 12,471 other P-type silicon panels behind. Our enhanced 40 mm frames ensure the robustness of our panels for up to 5400 Pa load.

Power:310/340 W
Size:982 * 1954 * 40 mm
Weight:22 kg

Product features

High performance and energy yield

High module quality

Robust module construction

Suitable for harsh environments

Supplier's Site

Technical Specifications

  Canadian Solar Inc.
Product Category Solar Panels
Product Number CS6U-P
Product Name MaxPower Solar Module
Material Polycrystalline Silicon
Connector Type MC4 Connector (optional feature); T4, UTX
Standard/Certifications CSA; IEC; UL
Power 315 to 330 watts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Panels - 1111036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Polycrystalline Silicon
Power 30 watts
View Details
Standard 60-cell Solar Module - CS6K-M (1500V) - Canadian Solar Inc.
Specs
Material Monocrystalline Silicon
Connector Type Helios H4 (optional feature); T4, PV2
Standard/Certifications CSA; IEC; UL
View Details
60-Cell Poly Half-Cell Module - JAP60S03/SC - JA Solar USA, Inc.
Specs
Material Polycrystalline Silicon
Power 290 watts
Efficiency 17.4 %
View Details
SunPower® Performance Series Solar 1500V Max Series Panels -  - Sunpower, Inc.
Specs
Material Monocrystalline Silicon
Connector Type MC4 Connector
Standard/Certifications IEC; UL
View Details