Qorvo 0.1 - 8GHz SP8T Switch QPC2180

Description
Qorvo's QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a compact 3 x 3 mm plastic over molded package which allows a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.
Request a Quote Datasheet
Description
Qorvo's QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a compact 3 x 3 mm plastic over molded package which allows a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.1 - 8GHz SP8T Switch - QPC2180 - Qorvo
Greensboro, NC, United States
0.1 - 8GHz SP8T Switch
QPC2180
0.1 - 8GHz SP8T Switch QPC2180
Qorvo's QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a compact 3 x 3 mm plastic over molded package which allows a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.

Qorvo's QPC2180 is a Single-Pole, Eight-Throw (SP8T) reflective switch. Operating from 0.1 to 8 GHz, the QPC2180 offers a very low insertion loss of less than 1.0 dB and, along with excellent linearity performance. QPC2180 is compatible with +1.8V control logic and is packaged in a compact 3 x 3 mm plastic over molded package which allows a small solution size with no need for external DC blocking capacitors when no DC is present external to the device.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Switches
Product Number QPC2180
Product Name 0.1 - 8GHz SP8T Switch
Package Type QFN
Frequency Range 100 to 8000 MHz
Insertion Loss 0.6000 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Switches - 2312-QPC3024SRTR-ND - DigiKey
Specs
Package Type Surface Mount; 16-VQFN Exposed Pad
Operating Temperature -40 to 105 C (-40 to 221 F)
Frequency Range 5 to 3000 MHz
View Details
RF Switches - 2312-RFSW8000TR-ND - DigiKey
Specs
Package Type Surface Mount; 8-UFDFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
Frequency Range 5 to 6500 MHz
View Details
RF Switches - 2312-RFSW6222TR7TR-ND - DigiKey
Specs
Package Type Surface Mount; 12-UFQFN Exposed Pad
Operating Temperature -30 to 90 C (-22 to 194 F)
Frequency Range 50 to 2700 MHz
View Details
2 - 18 GHz High Power SPST Switch - QPC1030D - Qorvo
Specs
Package Type Die
Frequency Range 2000 to 18000 MHz
Insertion Loss 1.3 dB
View Details
2 suppliers