kTB Solutions Waveguide Switches NWSD-22

Description
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
Request a Quote
Description
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The NWSD-22 is a DPDT waveguide switch designed for operation between 33 and 50 GHz with a WR-22 interface. It features a maximum insertion loss of 0.2 dB, a maximum VSWR of 1.15, and a minimum isolation of 50 dB. The device operates on 24 VDC with a current draw of 1.2 A and has a switching time of 50 ms. It supports TTL control logic and includes indicator outputs. The operating temperature range is -40 to +85 °C, with an extended range of -55 to +85 °C and a non-operating range of -55 to +105 °C. The mechanical life is rated at 0.1 million cycles. The unit is mounted with a pin configuration for control and indication signals, and the housing tolerance is ±0.2 mm.

Datasheet Summary
Powered by GS/AI

The NWSD-22 is a DPDT waveguide switch designed for operation between 33 and 50 GHz with a WR-22 interface. It features a maximum insertion loss of 0.2 dB, a maximum VSWR of 1.15, and a minimum isolation of 50 dB. The device operates on 24 VDC with a current draw of 1.2 A and has a switching time of 50 ms. It supports TTL control logic and includes indicator outputs. The operating temperature range is -40 to +85 °C, with an extended range of -55 to +85 °C and a non-operating range of -55 to +105 °C. The mechanical life is rated at 0.1 million cycles. The unit is mounted with a pin configuration for control and indication signals, and the housing tolerance is ±0.2 mm.

Suppliers

Company
Product
Description
Supplier Links
Waveguide Switches - NWSD-22 - kTB Solutions
San Jose, CA, United States
Waveguide Switches
NWSD-22
Waveguide Switches NWSD-22
kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.

kTB Solutions supplies waveguide switches work at 3.95~110GHz, the waveguide port covers WR-187 to WR-10. We provide standard high performance switches.

Supplier's Site Datasheet

Technical Specifications

  kTB Solutions
Product Category RF Switches
Product Number NWSD-22
Product Name Waveguide Switches
Frequency Range 33000 to 50000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Switches - NMS6KH - kTB Solutions
Specs
Frequency Range 0.0 to 43500 MHz
Type SP3T~SP6T
View Details
RF Coaxial Switches - NSMS6S - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 18000 MHz
Type SP3T~SP6T
View Details
Switch Matrixs - NSM-30-3000-5-15 - kTB Solutions
Specs
Connector SMA
Frequency Range 30 to 3000 MHz
View Details
Waveguide Coaxial Switches - NWCSD-137-N - kTB Solutions
Specs
Frequency Range 0.0 to 8200 MHz
Type Double Pole Double Throw; DPDT
View Details