NBK America LLC Ball Rollers - Press Fit Type BRUPS-9-S

Description
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following main body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Datasheet
Description
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following main body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Press Fit Type - BRUPS-9-S - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Press Fit Type
BRUPS-9-S
Ball Rollers - Press Fit Type BRUPS-9-S
Press fit type ball rollers for upward applications. Because the body section is inserted, BRUPS can reduce the height. Recommended dimensional allowance of attachment hole is H7. You can select from the following main body and main ball combinations:stainle ss steel and polyacetal. BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
  • Press fit type ball rollers for upward applications.
  • Because the body section is inserted, BRUPS can reduce the height.
  • Recommended dimensional allowance of attachment hole is H7.
  • You can select from the following main body and main ball combinations:stainless steel and polyacetal.
  • BRUPS has a small coefficient of friction and workpieces can be moved with less force.Ball Rollers : Characteristics
  • BRUPN-N has a drain hole and is intended for food production lines and other applications that require cleaning.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRUPS-9-S
Product Name Ball Rollers - Press Fit Type
Maximum Load 3.15 lbs (1.43 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Ball Rollers - Press Fit Type - BRUPS-30-S - NBK America LLC
Specs
Maximum Load 92.62 lbs (42 kg)
Weight 0.234 lbs (0.1060 kg)
Ball Material Stainless Steel; SUS304
View Details
Ball Transfer, BSU Type -  - BNB INT. Co., Ltd.
BNB INT. Co., Ltd.
Specs
Maximum Load 77.17 to 771.75 lbs (35 to 350 kg)
Ball Size 0.50 to 1.19 inch (12.7 to 30.16 mm)
Barrel Diameter 1.46 to 2.83 inch (37 to 72 mm)
View Details