NBK America LLC Ball Rollers - Round Type BRURS-42-N

Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet
Description
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ball Rollers - Round Type - BRURS-42-N - NBK America LLC
King of Prussia, PA, USA
Ball Rollers - Round Type
BRURS-42-N
Ball Rollers - Round Type BRURS-42-N
These are round type ball rollers with stainless steel bodies for upward applications. Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
  • These are round type ball rollers with stainless steel bodies for upward applications.
  • Because of their half-circle shape, there are no angled portions. This shape makes it less likely for workpiece to be damaged, even when it is in contact with the ball roller body.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRURS-42-N
Product Name Ball Rollers - Round Type
Maximum Load 18.43 lbs (8.36 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Cleanroom Compatible Planeveyor - PVP30JC - Links-Japan, LLC
Specs
Maximum Load 17.62 lbs (7.99 kg)
Weight 0.062 lbs (0.0280 kg)
Ball Material POM
View Details
Ball Rollers - Insert Type - BRUIN-9-N - NBK America LLC
Specs
Maximum Load 0.90 lbs (0.4078 kg)
Weight 0.001 lbs (6.80E-4 kg)
Ball Material Polyacetal/White
View Details
Loose Fit Ball Transfer - BT 1004 Series - SKF/Global
Specs
Maximum Load 22.00 to 121.00 lbs (9.98 to 54.88 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.16 to 1.78 inch (29.5 to 45.2 mm)
View Details
2 suppliers