NBK America LLC Downward Ball Rollers - Flange Type (Round/Square) BRDRF-60

Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet
Description
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downward Ball Rollers - Flange Type (Round/Square) - BRDRF-60 - NBK America LLC
King of Prussia, PA, USA
Downward Ball Rollers - Flange Type (Round/Square)
BRDRF-60
Downward Ball Rollers - Flange Type (Round/Square) BRDRF-60
These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport. The dustproof seal prevents the ingress of dirt and dust. The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
  • These ball rollers can be used in downward and sideward applications such as with casters of push carts for transport.
  • The dustproof seal prevents the ingress of dirt and dust.
  • The body, main ball, and sub-balls are made of steel. These rollers have excellent durability.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Ball Transfer Units (BTU)
Product Number BRDRF-60
Product Name Downward Ball Rollers - Flange Type (Round/Square)
Maximum Load 269.76 lbs (122 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Planeveyor Cutting flange type - PV160F - Links-Japan, LLC
Specs
Maximum Load 352.49 lbs (160 kg)
Weight 1.071 lbs (0.4859 kg)
Ball Material SUJ2
View Details
Fixed Ball Transfers Flange Mount - F1 - Omtec Corporation
Specs
Maximum Load 5.00 to 30.00 lbs (2.27 to 13.61 kg)
Ball Size 1.00 inch (25.4 mm)
Barrel Diameter 1.09 inch (27.69 mm)
View Details
Plain Fitting Medium Duty Ball Transfer Units - MG Series - Omnitrack Corp.
Specs
Maximum Load 7716.00 lbs (3499 kg)
Ball Size 0.31 to 3.50 inch (7.95 to 88.9 mm)
Barrel Diameter 0.71 to 5.71 inch (18.01 to 145 mm)
View Details
Drop-In Ball Transfers - MBT-1CS/SS - Hudson Bearings, Inc.
Specs
Maximum Load 200.00 lbs (90.7 kg)
Ball Material Stainless Steel
Mounting Press / Drop In
View Details