RAF Electronic Hardware Male Female Standoffs Inch 4501-256-SS

Description
Male-Female Standoffs
Request a Quote Datasheet
Description
Male-Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Female Standoffs Inch - 4501-256-SS - RAF Electronic Hardware
Seymour, CT, United States
Male Female Standoffs Inch
4501-256-SS
Male Female Standoffs Inch 4501-256-SS
Male-Female Standoffs

Male-Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1346-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1346-ND
Board Spacers, Standoffs 1772-1346-ND
"Hex Standoff Threaded #2-56 Stainless Steel 0.250"" (6.35mm) 1/4"""

"Hex Standoff Threaded #2-56 Stainless Steel 0.250"" (6.35mm) 1/4"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
4501-256-SS
Standoffs & Spacers 4501-256-SS
Standoffs & Spacers 1/4 LNGTH 2-56 ML/FML HEX STANDOFF

Standoffs & Spacers 1/4 LNGTH 2-56 ML/FML HEX STANDOFF

Buy Now Datasheet
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware - 27T8824 - Newark, An Avnet Company
Chicago, IL, United States
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware
27T8824
Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware 27T8824
SPACER/STANDOFF, SS, 4.776MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:10.32mm; External Width:4.775mm RoHS Compliant: Yes

SPACER/STANDOFF, SS, 4.776MM X 6.35MM; Standoff Material:Stainless Steel; Thread Size - Metric:-; Thread Size - Imperial:2-56; Standoff Type:Hex Male-Female; Body Length:6.35mm; Overall Length:10.32mm; External Width:4.775mm RoHS Compliant: Yes

Supplier's Site Datasheet
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .250LENGTH - 70006498 - Allied Electronics, Inc.
Fort Worth, TX, USA
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .250LENGTH
70006498
STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .250LENGTH 70006498
The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

The basic standard for PCB mounting, female standoffs are available in round, hex, and square styles with regular or swaged ends. Swages include plain and knurled shanks, and front, back, or front and back faced knurls. Male-female models come in round and hex profiles. A male-male standoff also is offered.

Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 4501-256-SS 1772-1346-ND 4501-256-SS 27T8824 70006498
Product Name Male Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Spacer/standoff, Ss, 4.776Mm X 6.35Mm; Standoff Material Raf Electronic Hardware STANDOFF; 3/16 HEX MALE/FEMALE; 2-56 THREAD; STAINLESS STEEL; .250LENGTH
Type & Shape Standoff Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Female Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Screwless PCB Adhesive Standoff - ULCK series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff
Mounting Adhesive; Slot Mount
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details