Series CS100 Conveyor Spacers are designed to separate skateboard rollers from each other and conveyor walls in gravity feed or skate wheel conveyor systems. They are fabricated from galvanized steel or plain steel using a roll forming process with no scrap, offering lower cost and faster lead times compared to cutoff tubing. Standardized dimensions, dedicated production machinery, and in-house engineering support reduce setup costs and eliminate tooling charges. Spacers are available in multiple sizes with inner diameters ranging from 0.250 inch to 0.375 inch, outer diameters from 0.312 inch to 0.475 inch, and wall thicknesses from 0.030 inch to 0.042 inch. Lengths range from 0.250 inch to 6.000 inch with tolerances of ±0.005 inch up to 1.500 inch, ±0.010 inch from 1.500 to 2.000 inch, and ±0.015 inch over 2.000 inch. Minimum order quantity is 1,000 units at a single net price per lot.
For Gravity Feed or Skate Wheel Conveyors and Conveyor Systems
SPIROL® Conveyor Spacers separate the skate wheel rollers from each other and the conveyor walls.
| SPIROL | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | Series CS100 |
| Product Name | Conveyor Spacers |
| Type & Shape | Spacer |