BJ600 cylindrical risers are precision fixturing components made from SCM435 or S45C steel, with black oxide finish and quenched and tempered heat treatment for the BJ600-08 variant. They feature metric threaded bores (M8×1.25, M12×1.75, or M16×2) and are available in heights from 32 mm to 200 mm with corresponding body diameters and weights up to 4,370 g.
Material:
Heat Treat: Quenched and tempered (BJ600-08*** only)
Finish: Black oxide
| Imao-Fixtureworks | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | BJ600 |
| Product Name | Fixturing Cylindrical Riser |
| Type & Shape | Spacer; Round |
| Mounting | Threaded |
| Material | Metal; Steel |