RS Components, Ltd. PCB Spacers 1613585

Description
Female PCB spacer, M3, 4mm length
Request a Quote
Description
Female PCB spacer, M3, 4mm length
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Spacers - 1613585 - RS Components, Ltd.
Corby, Northants, United Kingdom
PCB Spacers
1613585
PCB Spacers 1613585
Female PCB spacer, M3, 4mm length

Female PCB spacer, M3, 4mm length

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Posts, Spacers, and Standoffs
Product Number 1613585
Product Name PCB Spacers
Type & Shape PCB Support (No Hole / Solid Post)
Material Aluminum; Aluminium
Outside Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2809051 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
PCB Supports - 2809174 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2520 inch (6.4 mm)
View Details
Standoffs - 221128 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Standoffs - 222503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.2756 inch (7 mm)
View Details