1399G25-BK -- POWERPOLE ® 15-45 SPACER WHITE SHORT
Anderson Power ProductsPowerpole ® 15-45 Spacer White Short1399G25-BK
Anderson Power Products
Done
Description
PP15-45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizesfrom #20 AWG (0.75 mm²) to #10 (6 mm²) offer power capabilitiesup to 55 amps per pole. Finger proof housings and the ability to incorporate first-mate last-break ground connectors enhance the capabilities of this Powerpole® series.High Power Density
Up to 55 amps in a compact footprintWire-to Wire & Wire-to-Board Configurations
Wire & PCB contacts can be used in the same housingsFinger Proof Housings Available
Protects against accidental contact with live circuits
PP15-45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizesfrom #20 AWG (0.75 mm²) to #10 (6 mm²) offer power capabilitiesup to 55 amps per pole. Finger proof housings and the ability to incorporate first-mate last-break ground connectors enhance the capabilities of this Powerpole® series.High Power Density
Up to 55 amps in a compact footprintWire-to Wire & Wire-to-Board Configurations
Wire & PCB contacts can be used in the same housingsFinger Proof Housings Available
Protects against accidental contact with live circuits
PP15-45 series are the smallest Powerpole® housings. They can be used for wire-to-wire or wire-to-board applications. Wire sizesfrom #20 AWG (0.75 mm²) to #10 (6 mm²) offer power capabilitiesup to 55 amps per pole. Finger proof housings and the ability to incorporate first-mate last-break ground connectors enhance the capabilities of this Powerpole® series.High Power Density
Up to 55 amps in a compact footprintWire-to Wire & Wire-to-Board Configurations
Wire & PCB contacts can be used in the same housingsFinger Proof Housings Available
Protects against accidental contact with live circuits