RAF Electronic Hardware Female Standoffs Inch 1678-440-N

Description
Female Standoffs
Request a Quote Datasheet
Description
Female Standoffs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Standoffs Inch - 1678-440-N - RAF Electronic Hardware
Seymour, CT, United States
Female Standoffs Inch
1678-440-N
Female Standoffs Inch 1678-440-N
Female Standoffs

Female Standoffs

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1678-440-N-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1678-440-N-ND
Board Spacers, Standoffs 1772-1678-440-N-ND
"Round Standoff Threaded #4-40 Nylon 0.125"" (3.18mm) 1/8"""

"Round Standoff Threaded #4-40 Nylon 0.125"" (3.18mm) 1/8"""

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1678-440-N
Standoffs & Spacers 1678-440-N
Standoffs & Spacers 1/4 RD FM S/O .125 4-40 NYLON

Standoffs & Spacers 1/4 RD FM S/O .125 4-40 NYLON

Buy Now
Standoff, Round Female, Nylon, 3.18Mm; Standoff Material Raf Electronic Hardware - 44Y3650 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Round Female, Nylon, 3.18Mm; Standoff Material Raf Electronic Hardware
44Y3650
Standoff, Round Female, Nylon, 3.18Mm; Standoff Material Raf Electronic Hardware 44Y3650
STANDOFF, ROUND FEMALE, NYLON, 3.18MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.18mm; External Width:6.35mm RoHS Compliant: Yes

STANDOFF, ROUND FEMALE, NYLON, 3.18MM; Standoff Material:Nylon (Polyamide); Thread Size - Metric:-; Thread Size - Imperial:4-40; Standoff Type:Round Female-Female; Body Length:-; Overall Length:3.18mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1678-440-N 1772-1678-440-N-ND 1678-440-N 44Y3650
Product Name Female Standoffs Inch Board Spacers, Standoffs Standoffs & Spacers Standoff, Round Female, Nylon, 3.18Mm; Standoff Material Raf Electronic Hardware
Type & Shape Standoff Standoff; Round Standoff Standoff; Female / Female Standoff; Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-18ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details