Anderson Power ProductsPowerpole ® 15-45 Spacer, PBTP1399G26
Anderson Power Products
Done
Description
The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts.
PP120 series Powerpole® housings are designed to accommodate up to 1/0 (50 mm²) wires and handle high currents up to 240 amps.
Reducing bushings allow PP120 to accept down to #8 (10 mm²) wires.
Multiple colors of stackable housings combine with low resistance flat wiping technology to offer powerful connection capability.
Large Wire Range Accommodates up to 1/0 (50mm²) Wire Reducing bushings allow as small as #8 (10 mm²) wire to be used
Low Resistance Silver Plated Copper Contacts Allows currents up to 240 amps
UL Rated for Hot Plugging up to 60 Amps
Great for battery or other applications where the ability to interrupt circuits is required
The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts.
PP120 series Powerpole® housings are designed to accommodate up to 1/0 (50 mm²) wires and handle high currents up to 240 amps.
Reducing bushings allow PP120 to accept down to #8 (10 mm²) wires.
Multiple colors of stackable housings combine with low resistance flat wiping technology to offer powerful connection capability.
Large Wire Range Accommodates up to 1/0 (50mm²) Wire Reducing bushings allow as small as #8 (10 mm²) wire to be used
Low Resistance Silver Plated Copper Contacts Allows currents up to 240 amps
UL Rated for Hot Plugging up to 60 Amps
Great for battery or other applications where the ability to interrupt circuits is required
The second to largest Powerpole® housing can be used with wire contacts for up to 1/0 AWG [50mm²] or busbar contacts.
PP120 series Powerpole® housings are designed to accommodate up to 1/0 (50 mm²) wires and handle high currents up to 240 amps.
Reducing bushings allow PP120 to accept down to #8 (10 mm²) wires.
Multiple colors of stackable housings combine with low resistance flat wiping technology to offer powerful connection capability.
Large Wire Range Accommodates up to 1/0 (50mm²) Wire Reducing bushings allow as small as #8 (10 mm²) wire to be used
Low Resistance Silver Plated Copper Contacts Allows currents up to 240 amps
UL Rated for Hot Plugging up to 60 Amps
Great for battery or other applications where the ability to interrupt circuits is required