BRIM Electronics, Inc. Heavy Duty Binding Post

Description
MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated for 30 AMPS AC, 5.0 MMFD. For panels 1/16" to 1/4" thick. Std. Colors: Red, Black (Specify). Other colors are available to order. Std. Pkg.: 100.
Request a Quote
Description
MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated for 30 AMPS AC, 5.0 MMFD. For panels 1/16" to 1/4" thick. Std. Colors: Red, Black (Specify). Other colors are available to order. Std. Pkg.: 100.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
Lodi, NJ, United States
Heavy Duty Binding Post
Heavy Duty Binding Post
MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated for 30 AMPS AC, 5.0 MMFD. For panels 1/16" to 1/4" thick. Std. Colors: Red, Black (Specify). Other colors are available to order. Std. Pkg.: 100.

MATERIAL: Body is Brass nickel plated, molded fluted or hex captive head that completely insulates post from panel plus 2 hex nuts. Available in wrap around turret type end. Rated for 30 AMPS AC, 5.0 MMFD. For panels 1/16" to 1/4" thick. Std. Colors: Red, Black (Specify). Other colors are available to order. Std. Pkg.: 100.

Supplier's Site

Technical Specifications

  BRIM Electronics, Inc.
Product Category Posts, Spacers, and Standoffs
Product Name Heavy Duty Binding Post
Type & Shape Binding Post
Unlock Full Specs
to access all available technical data

Similar Products

Spacer / Bushing, Nylon -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Round
Outside Diameter 0.1450 to 0.7450 inch (3.68 to 18.92 mm)
Body Length 0.2500 inch (6.35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details