Imao-Fixtureworks Fixturing Flat Feet BJ763

Description
Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide Precision ground
Request a Quote
Description
Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide Precision ground
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BJ763 Fixturing Flat Feet from Imao-Fixtureworks is constructed from S45C steel and features a quenched and tempered heat treatment. It has a black oxide finish and is precision ground for accuracy. These flat feet are designed to support and locate workpieces effectively, with the capability to compensate for the accuracy of a locating block by regrinding the top surface. The product is suitable for various applications where precise positioning and stability of workpieces are required.

Datasheet Summary
Powered by GS/AI

The BJ763 Fixturing Flat Feet from Imao-Fixtureworks is constructed from S45C steel and features a quenched and tempered heat treatment. It has a black oxide finish and is precision ground for accuracy. These flat feet are designed to support and locate workpieces effectively, with the capability to compensate for the accuracy of a locating block by regrinding the top surface. The product is suitable for various applications where precise positioning and stability of workpieces are required.

Suppliers

Company
Product
Description
Supplier Links
Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Fraser, MI, United States
Fixturing Flat Feet
BJ763
Fixturing Flat Feet BJ763
Material: S45C steel Heat Treat: Quenched and tempered Finish: Black oxide Precision ground
  • Material: S45C steel
  • Heat Treat: Quenched and tempered
  • Finish: Black oxide
  • Precision ground
Supplier's Site Datasheet

Technical Specifications

  Imao-Fixtureworks
Product Category Posts, Spacers, and Standoffs
Product Number BJ763
Product Name Fixturing Flat Feet
Type & Shape Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details
Fixturing Cylindrical Riser - BJ600 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Mounting Threaded
Material Metal; Steel
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details