Blind-threaded self-clinching standoffs for mounting, spacing, or stacking panels, installed into metal sheets by pressing into a round hole. The BSO series features a closed-end barrel for flush mounting and is designed for use in steel or aluminum sheets with hardness up to HRB 80 or HB 150. The BSO-6440 variant has a thicker wall to reduce the risk of cracking or cutting into the mating panel, and a minimum hole size of 0.040 inch with a 0.125 inch thread length. The head side remains flush after installation.
These standoffs, which use the proven self-clinching design, install with a squeeze in properly sized round holes - and become permanently mounted in the thin sheet.
When blind-threaded types are used, outer sheet surfaces are not only flush, but closed as well.
If you require a standoff which we do not offer in this bulletin, please contact us. We will be happy to work with you to satisfy your special need.
Standoffs with thread codes offer greater wall thickness
| PennEngineering® | bisco industries | |
|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | BSO-6440-18ZI | BSO-6440-18ZI |
| Product Name | Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified | Steel Standoffs |
| Type & Shape | Standoff; Round | Standoff |
| Mounting | Self-Clinching | |
| Material | Steel | Metal; Steel; STEEL |