RAF Electronic Hardware Spacers Inch 1476-8-SS

Description
Spacers
Description
Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1476-8-SS, are constructed from stainless steel and feature a hexagon shape. The outer diameter measures 5/8 inch, and the length is 1.5 inches. The hole clearance is designed to accommodate a diameter of 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The Spacers Inch, part number 1476-8-SS, are constructed from stainless steel and feature a hexagon shape. The outer diameter measures 5/8 inch, and the length is 1.5 inches. The hole clearance is designed to accommodate a diameter of 0.166 inches with a tolerance of +0.010/-0.010. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Inch - 1476-8-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Inch
1476-8-SS
Spacers Inch 1476-8-SS
Spacers

Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number 1476-8-SS
Product Name Spacers Inch
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.625
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.6250 inch (15.87 mm)
View Details
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details