Stock Drive Products & Sterling Instrument - SDP/SI 0.625" Length, 0.125" Diameter, Zinc plated steel spring post S7270Y-12520

Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Description
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

S7270Y-12520 is a zinc-plated carbon steel spring post with a 1/8 inch diameter and 5/8 inch length, featuring three grooves and a 5/32 inch crown radius. It has a groove spacing of 0.064 inch, a post diameter of 0.083 inch, and a crown height of 1/32 inch. The part is priced per 100 pieces.

Datasheet Summary
Powered by GS/AI

S7270Y-12520 is a zinc-plated carbon steel spring post with a 1/8 inch diameter and 5/8 inch length, featuring three grooves and a 5/32 inch crown radius. It has a groove spacing of 0.064 inch, a post diameter of 0.083 inch, and a crown height of 1/32 inch. The part is priced per 100 pieces.

Suppliers

Company
Product
Description
Supplier Links
0.625
Hicksville, NY, United States
0.625" Length, 0.125" Diameter, Zinc plated steel spring post
S7270Y-12520
0.625" Length, 0.125" Diameter, Zinc plated steel spring post S7270Y-12520
Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws. Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application. Download Reference Tables to help with selection: Standards for inch-size Size Fasteners Screw Head Dimensions Metric Thread Specifications

Industrial fasteners are hardware devices that join two or more items together, creating a semi-permanent or permanent connection. The fasteners most frequently used by machinery designers are screws, nuts, retaining rings, and various types of pins because of the basic role that they play in the assembly of mechanisms. Various industrial hardware components are used in the assembly process including knobs, washers, spacers, shims, handles, springs, spring-powered reels, and ball plunger screws.

Fasteners play a vital role in a wide range of applications, from everyday household items to medical devices, robotics, and even outer space. Careful consideration must be given before selecting the most appropriate fastener for an application.

Download Reference Tables to help with selection:

  • Standards for inch-size Size Fasteners
  • Screw Head Dimensions
  • Metric Thread Specifications
Supplier's Site Datasheet

Technical Specifications

  Stock Drive Products & Sterling Instrument - SDP/SI
Product Category Posts, Spacers, and Standoffs
Product Number S7270Y-12520
Product Name 0.625" Length, 0.125" Diameter, Zinc plated steel spring post
Type & Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Hexagonal Spacer With #8-32 Thread, Made from Brass - A 9B43-E83232B - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
12mm Long, 4mm Dia. Steel Spring Post - S7270YM4012 - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Round
Material Metal; Steel
Body Length 0.4724 inch (12 mm)
View Details
0.156
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details