Keystone Electronics Corp. 1/4 Round Spacer 1482

Description
Part Number: 1482 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet
Description
Part Number: 1482 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/4 Round Spacer - 1482 - Keystone Electronics Corp.
New Hyde Park, NY, USA
1/4 Round Spacer
1482
1/4 Round Spacer 1482
Part Number: 1482 Finish/Plating: Nickel Plate Hole Size: #8, M4 Length: .500 [12.7] Material: Brass OD: .250 [6.4] Shape: Round Style: Spacer Type: Clear Hole Spacers

Part Number: 1482

  • Finish/Plating: Nickel Plate
  • Hole Size: #8, M4
  • Length: .500 [12.7]
  • Material: Brass
  • OD: .250 [6.4]
  • Shape: Round
  • Style: Spacer
  • Type: Clear Hole Spacers
Buy Now Datasheet
Board Spacers, Standoffs - 36-1482-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
36-1482-ND
Board Spacers, Standoffs 36-1482-ND
"Round Spacer Unthreaded #8 Brass 0.500"" (12.70mm) 1/2"""

"Round Spacer Unthreaded #8 Brass 0.500"" (12.70mm) 1/2"""

Buy Now Datasheet
Spacer; 0.120 in.; Brass; 0.25 in.; 0.5in.; Nickel; #8 AWG - 70181427 - Allied Electronics, Inc.
Fort Worth, TX, USA
Spacer; 0.120 in.; Brass; 0.25 in.; 0.5in.; Nickel; #8 AWG
70181427
Spacer; 0.120 in.; Brass; 0.25 in.; 0.5in.; Nickel; #8 AWG 70181427
Round Swage Clear Spacer, Nickel Plate Brass material Nickel plate.

Round Swage Clear Spacer, Nickel Plate

  • Brass material
    Nickel plate.
Supplier's Site
Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone - 62W5571 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone
62W5571
Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone 62W5571
SPACER, ROUND, BRASS, NICKEL, 0.5"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:12.7mm; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel; Spacing Height:0.5" RoHS Compliant: Yes

SPACER, ROUND, BRASS, NICKEL, 0.5"; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.318mm; Overall Length:12.7mm; Body Diameter:6.4mm; Bore Size:0.171"; Fastener Plating:Nickel; Spacing Height:0.5" RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
1482
Standoffs & Spacers 1482
Standoffs & Spacers .500 Rd Clr hle spcr .250 OD #8 Brass

Standoffs & Spacers .500 Rd Clr hle spcr .250 OD #8 Brass

Buy Now Datasheet

Technical Specifications

  Keystone Electronics Corp. DigiKey Allied Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 1482 36-1482-ND 70181427 62W5571 1482
Product Name 1/4 Round Spacer Board Spacers, Standoffs Spacer; 0.120 in.; Brass; 0.25 in.; 0.5in.; Nickel; #8 AWG Spacer, Round, Brass, Nickel, 0.5; Spacer Type Keystone Standoffs & Spacers
Type & Shape Spacer; Round Spacer; Round Spacer Round Standoff
Material Metal; Brass Brass Brass
Outside Diameter 0.2500 inch (6.35 mm) 0.2500 inch (6.35 mm) 0.2520 inch (6.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

3/16 Hex Female Standoff - 1892 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
5/16 Round Spacer - 1666 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers
Nylon Retaining Spacer, #10 - 2393 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Mounting Retaining
Material Plastic; Nylon or Polyamide
View Details
4 suppliers
5/16 Round Spacer - 1669 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.3125 inch (7.94 mm)
View Details
3 suppliers