Murata Electronics Resonators CSTLS33M8X53-B0

Description
FD
Description
FD

Suppliers

Company
Product
Description
Supplier Links
FD

FD

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited
Product Category Resonators
Product Number CSTLS33M8X53-B0
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTT20.00MX -  - Win Source Electronics
Specs
Resonator Type Ceramic; Ceramic
Frequency 20 MHz
Frequency Tolerance 0.5000 %
View Details
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details